Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS94230BFT ICS94230BFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068534-ICS94230BFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068534-ICS94230BFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS94230BFT
068534-ICS94230BFT
Clock/Timing - Clock/Timing - Application Specific - ICS94230BFT 068534-ICS94230BFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068534-ICS94230BFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068534-ICS94230BFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: AMD CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068534-ICS94230BFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS94230BFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers