Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS93716AF ICS93716AF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137441-ICS93716AF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 233MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137441-ICS93716AF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 233MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS93716AF
137441-ICS93716AF
Clock/Timing - Clock/Timing - Application Specific - ICS93716AF 137441-ICS93716AF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137441-ICS93716AF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 233MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137441-ICS93716AF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 233MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 137441-ICS93716AF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS93716AF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details