Integrated Device Technology TSSOP Clock and Timing IC ICS932S802AGLF

Description
IC K8 CLOCK CHIP 64-TSSOP Product overview: ICS932S802AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S802AGLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC K8 CLOCK CHIP 64-TSSOP Product overview: ICS932S802AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S802AGLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 763-ICS932S802AGLF - ERSAELECTRONICS PTE. LTD.
Singapore
TSSOP Clock and Timing IC
763-ICS932S802AGLF
TSSOP Clock and Timing IC 763-ICS932S802AGLF
IC K8 CLOCK CHIP 64-TSSOP Product overview: ICS932S802AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S802AGLF can be used for catalog matching and distributor lookup.

IC K8 CLOCK CHIP 64-TSSOP Product overview: ICS932S802AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S802AGLF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS932S802AGLF
135792-ICS932S802AGLF
Clock/Timing - Clock/Timing - Application Specific - ICS932S802AGLF 135792-ICS932S802AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135792-ICS932S802AGL F Packaging: Tube/Rail Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Server Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135792-ICS932S802AGLF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Server
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS932S802AGLF 135792-ICS932S802AGLF
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS932S802AGLF
Bus Interface Clock Clock
Unlock Full Specs
to access all available technical data