Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9250BF-27 ICS9250BF-27

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808967-ICS9250BF-27 Packaging: Tube Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Part Status: Obsolete (End Of Life) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9250-27
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808967-ICS9250BF-27 Packaging: Tube Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Part Status: Obsolete (End Of Life) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9250-27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9250BF-27 - 808967-ICS9250BF-27 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9250BF-27
808967-ICS9250BF-27
Clock/Timing - Clock/Timing - Application Specific - ICS9250BF-27 808967-ICS9250BF-27
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808967-ICS9250BF-27 Packaging: Tube Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Part Status: Obsolete (End Of Life) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9250-27

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 808967-ICS9250BF-27
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 133.3MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9250-27

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 808967-ICS9250BF-27
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9250BF-27
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers