Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9179BF-03LFT ICS9179BF-03LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776432-ICS9179BF-03L FT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776432-ICS9179BF-03L FT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9179BF-03LFT
776432-ICS9179BF-03LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9179BF-03LFT 776432-ICS9179BF-03LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776432-ICS9179BF-03L FT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776432-ICS9179BF-03LFT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776432-ICS9179BF-03LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9179BF-03LFT
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD9575ARUZLVD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details