Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AG-27 ICS9112AG-27

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123272-ICS9112AG-27 Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123272-ICS9112AG-27 Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AG-27 - 123272-ICS9112AG-27 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AG-27
123272-ICS9112AG-27
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AG-27 123272-ICS9112AG-27
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123272-ICS9112AG-27 Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 123272-ICS9112AG-27
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 123272-ICS9112AG-27
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AG-27
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers