Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8543BGIT ICS8543BGIT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805636-ICS8543BGIT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 650MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8543
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805636-ICS8543BGIT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 650MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8543
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8543BGIT - 805636-ICS8543BGIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8543BGIT
805636-ICS8543BGIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8543BGIT 805636-ICS8543BGIT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805636-ICS8543BGIT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 650MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8543

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805636-ICS8543BGIT
Packaging: Reel
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 650MHz
Number of Circuits: 1
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS8543

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805636-ICS8543BGIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8543BGIT
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09323-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock and Timing IC - 728-CY22381FC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details