Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85354AKLFT ICS85354AKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776418-ICS85354AKLFT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 3.2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-VFQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776418-ICS85354AKLFT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 3.2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-VFQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85354AKLFT - 776418-ICS85354AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85354AKLFT
776418-ICS85354AKLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85354AKLFT 776418-ICS85354AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776418-ICS85354AKLFT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 3.2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-VFQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776418-ICS85354AKLFT
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 3.2GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-VFQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776418-ICS85354AKLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85354AKLFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100LVEL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXIT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10611-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers