Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8531AY-01T ICS8531AY-01T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001734-ICS8531AY-01T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001734-ICS8531AY-01T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8531AY-01T
001734-ICS8531AY-01T
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8531AY-01T 001734-ICS8531AY-01T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001734-ICS8531AY-01T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 001734-ICS8531AY-01T
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 001734-ICS8531AY-01T
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8531AY-01T
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers