Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853111AY-02LF ICS853111AY-02LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001732-ICS853111AY-0 2LF Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001732-ICS853111AY-0 2LF Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853111AY-02LF - 001732-ICS853111AY-02LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853111AY-02LF
001732-ICS853111AY-02LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853111AY-02LF 001732-ICS853111AY-02LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001732-ICS853111AY-0 2LF Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 001732-ICS853111AY-02LF
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3.2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 001732-ICS853111AY-02LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853111AY-02LF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9550BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ES - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers