Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85211AMILFT ICS85211AMILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753577-ICS85211AMILF T Manufacturer Homepage: www.idt.com Reference case: SOP8 Reference Date Code: 0922+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753577-ICS85211AMILF T Manufacturer Homepage: www.idt.com Reference case: SOP8 Reference Date Code: 0922+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85211AMILFT - 753577-ICS85211AMILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85211AMILFT
753577-ICS85211AMILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85211AMILFT 753577-ICS85211AMILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753577-ICS85211AMILF T Manufacturer Homepage: www.idt.com Reference case: SOP8 Reference Date Code: 0922+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 753577-ICS85211AMILFT
Manufacturer Homepage: www.idt.com
Reference case: SOP8
Reference Date Code: 0922+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 753577-ICS85211AMILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85211AMILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers