Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8312AYLFT ICS8312AYLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068487-ICS8312AYLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 1.6 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068487-ICS8312AYLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 1.6 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8312AYLFT
068487-ICS8312AYLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8312AYLFT 068487-ICS8312AYLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068487-ICS8312AYLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 1.6 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068487-ICS8312AYLFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 1.6 V to 3.465 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068487-ICS8312AYLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8312AYLFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285S-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
9 suppliers