Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068485-ICS8305AGLFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 350MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 068485-ICS8305AGLFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8305AGLFT |
| Device Type | Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Surface Mount; 16-TSSOP |