Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83054AGI-01LFT ICS83054AGI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723912-ICS83054AGI-0 1LFT Manufacturer Homepage: www.idt.com Reference case: TSSOP16 Reference Date Code: 1407+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723912-ICS83054AGI-0 1LFT Manufacturer Homepage: www.idt.com Reference case: TSSOP16 Reference Date Code: 1407+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83054AGI-01LFT
723912-ICS83054AGI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83054AGI-01LFT 723912-ICS83054AGI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723912-ICS83054AGI-0 1LFT Manufacturer Homepage: www.idt.com Reference case: TSSOP16 Reference Date Code: 1407+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723912-ICS83054AGI-01LFT
Manufacturer Homepage: www.idt.com
Reference case: TSSOP16
Reference Date Code: 1407+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 723912-ICS83054AGI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83054AGI-01LFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD9575ARUZPEC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers