IC CLK SOURCE DGTL VIDEO 16TSSOP Product overview: ICS664G-03LFT from Integrated Device Technology (IDT) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ICS664G-03LFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040553-ICS664G-03LFT
Packaging: Reel - TR
Type: Clock Generator
Applications: HDTV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs |
| Product Number | 684-ICS664G-03LFT | 040553-ICS664G-03LFT |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - ICS664G-03LFT |
| Mounting | Surface Mount (SMT) |