Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS558AG-02 ICS558AG-02

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776393-ICS558AG-02 Series: ClockBlocks Packaging: Tube Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.5 V Input: LVHSTL Output: CMOS Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776393-ICS558AG-02 Series: ClockBlocks Packaging: Tube Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.5 V Input: LVHSTL Output: CMOS Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS558AG-02
776393-ICS558AG-02
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS558AG-02 776393-ICS558AG-02
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776393-ICS558AG-02 Series: ClockBlocks Packaging: Tube Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.5 V Input: LVHSTL Output: CMOS Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776393-ICS558AG-02
Series: ClockBlocks
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.5 V
Input: LVHSTL
Output: CMOS
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776393-ICS558AG-02
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS558AG-02
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2804ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Application Specific Clock/Timing - CY2SSTV857ZI-27 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details