Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542MLFT ICS542MLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068453-ICS542MLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: 3-State, CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 156MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068453-ICS542MLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: 3-State, CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 156MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542MLFT - 068453-ICS542MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542MLFT
068453-ICS542MLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542MLFT 068453-ICS542MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068453-ICS542MLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: 3-State, CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 156MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068453-ICS542MLFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: 3-State, CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 156MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068453-ICS542MLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542MLFT
Device Type Clock Driver
Bus Interface CMOS; 3-State, CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2805ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
 - 530AB121M109DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers