Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778342-FXO-LC736-44
Series: XPRESSO FXO-LC73
Packaging: Cut Strip
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 44MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 778342-FXO-LC736-44 |
| Product Name | Oscillators - FXO-LC736-44 |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount |
| Frequency | 44 MHz |