Integrated Device Technology Oscillators - FXO-LC730-98.304 FXO-LC730-98.304

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1051818-FXO-LC730-98 .304 Packaging: Cut Strip Type: XO (Standard) Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 98.304MHz Output: LVDS Frequency Stability: ±100ppm Current - Supply (Max): 100mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1051818-FXO-LC730-98 .304 Packaging: Cut Strip Type: XO (Standard) Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 98.304MHz Output: LVDS Frequency Stability: ±100ppm Current - Supply (Max): 100mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FXO-LC730-98.304 - 1051818-FXO-LC730-98.304 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FXO-LC730-98.304
1051818-FXO-LC730-98.304
Oscillators - FXO-LC730-98.304 1051818-FXO-LC730-98.304
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1051818-FXO-LC730-98 .304 Packaging: Cut Strip Type: XO (Standard) Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 98.304MHz Output: LVDS Frequency Stability: ±100ppm Current - Supply (Max): 100mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1051818-FXO-LC730-98.304
Packaging: Cut Strip
Type: XO (Standard)
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Frequency: 98.304MHz
Output: LVDS
Frequency Stability: ±100ppm
Current - Supply (Max): 100mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1051818-FXO-LC730-98.304
Product Name Oscillators - FXO-LC730-98.304
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 98.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers