Integrated Device Technology F2932NBGP8

Description
The F2932 is a high-reliability, low-insertion loss, 50 ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2932 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2932 also delivers high isolation and low distortion performance while providing a 50 ω termination to the unused RF ports. The F2932 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic. The ENABLE feature puts the part in all paths off state and disables the control of VCTL , when used.
Datasheet
Description
The F2932 is a high-reliability, low-insertion loss, 50 ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2932 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2932 also delivers high isolation and low distortion performance while providing a 50 ω termination to the unused RF ports. The F2932 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic. The ENABLE feature puts the part in all paths off state and disables the control of VCTL , when used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The F2932 is a high-reliability, low-insertion loss, 50 ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2932 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2932 also delivers high isolation and low distortion performance while providing a 50 ω termination to the unused RF ports. The F2932 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic. The ENABLE feature puts the part in all paths off state and disables the control of VCTL , when used.

The F2932 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2932 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2932 also delivers high isolation and low distortion performance while providing a 50 Ω termination to the unused RF ports.

The F2932 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic. The ENABLE feature puts the part in all paths off state and disables the control of VCTL , when used.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Switches
Product Number F2932NBGP8
Package Type Surface Mount; VFQFP-N 4 X 4 X 1.0 MM- NO LEAD
Frequency Range 50 to 8000 MHz
Insertion Loss -0.7300 dB
Isolation 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details