Integrated Device Technology F2923NCGI

Description
The F2923 is a low insertion loss 50ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and excellent linearity, the F2923 also includes a patent pending constant impedance (K|z|) feature.
Datasheet
Description
The F2923 is a low insertion loss 50ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and excellent linearity, the F2923 also includes a patent pending constant impedance (K|z|) feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The F2923 is a low insertion loss 50ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and excellent linearity, the F2923 also includes a patent pending constant impedance (K|z|) feature.

The F2923 is a low insertion loss 50Ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and excellent linearity, the F2923 also includes a patent pending constant impedance (K|z|) feature.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Switches
Product Number F2923NCGI
Package Type Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss -0.4800 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details