Integrated Device Technology 7-bit 0.25 dB Glitch-Free Digital Step Attenuator F1950NBGI

Description
The IDT F1950 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion.
Request a Quote Datasheet
Description
The IDT F1950 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-bit 0.25 dB Glitch-Free Digital Step Attenuator - F1950NBGI - Integrated Device Technology
San Jose, CA, USA
7-bit 0.25 dB Glitch-Free Digital Step Attenuator
F1950NBGI
7-bit 0.25 dB Glitch-Free Digital Step Attenuator F1950NBGI
The IDT F1950 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion.

The IDT F1950 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - F1950NBGI
774309-F1950NBGI
Attenuators - F1950NBGI 774309-F1950NBGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 774309-F1950NBGI Package: 24-WFQFN Exposed Pad Frequency Range: 150MHz ~ 4GHz Attenuation Value: 33dB @ 150MHz ~ 4GHz Family Name: F1950 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): PE43702MLI-Z; F1950NBGI8; F1958NBGK8; PE43702MLI-Z; PE43702MLI; RFSA2724TR13; RFSA2724SR; Introduction Date: November 11, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 774309-F1950NBGI
Package: 24-WFQFN Exposed Pad
Frequency Range: 150MHz ~ 4GHz
Attenuation Value: 33dB @ 150MHz ~ 4GHz
Family Name: F1950
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): PE43702MLI-Z; F1950NBGI8; F1958NBGK8; PE43702MLI-Z; PE43702MLI; RFSA2724TR13; RFSA2724SR;
Introduction Date: November 11, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number F1950NBGI 774309-F1950NBGI
Product Name 7-bit 0.25 dB Glitch-Free Digital Step Attenuator Attenuators - F1950NBGI
Attenuator Type Variable; Digital Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details