The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
| Integrated Device Technology | |
|---|---|
| Product Category | RF Mixers |
| Product Number | F1763NBGI |
| Product Name | Ultra-linear Single-channel Mixer for Rx Applications |
| Package Type | Surface Mount; VFQFPN |