Integrated Device Technology Ultra-linear Single-channel Mixer for Rx Applications F1701NBGI

Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet
Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-linear Single-channel Mixer for Rx Applications - F1701NBGI - Integrated Device Technology
San Jose, CA, USA
Ultra-linear Single-channel Mixer for Rx Applications
F1701NBGI
Ultra-linear Single-channel Mixer for Rx Applications F1701NBGI
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1701NBGI
Product Name Ultra-linear Single-channel Mixer for Rx Applications
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

6 - 14 GHz (C, X, Ku Band) High IP3 Double Balanced Mixer - CMD253C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 23 dBm
View Details
2 suppliers
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 500 to 1500 MHz
View Details
6 suppliers
RF Mixers - 3157-RMS-11X+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 5 to 1900 MHz
View Details
2 suppliers
IQ Mixers - NIM-6000-18000 - kTB Solutions
Specs
RF 6000 to 18000 MHz
LO 6000 to 18000 MHz
IF 0.0 to 3500 MHz
View Details