Integrated Device Technology RF Amplifiers - F1241NBGI F1241NBGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 774304-F1241NBGI Packaging: Tray Package: 32-WFQFN Exposed Pad Test Frequency: 500MHz Frequency: 10MHz ~ 500MHz Operating Supply Voltage: 3.3V Gain: 20.2dB Noise Figure: 5.5dB P1dB: 20.4dBm (109.6mW) Family Name: F1241 Categories: RF/IF and RFID Operating Supply Current: 176mA Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): BGA7350,515; RFDA0045SQ; HMC640LP5E; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 774304-F1241NBGI Packaging: Tray Package: 32-WFQFN Exposed Pad Test Frequency: 500MHz Frequency: 10MHz ~ 500MHz Operating Supply Voltage: 3.3V Gain: 20.2dB Noise Figure: 5.5dB P1dB: 20.4dBm (109.6mW) Family Name: F1241 Categories: RF/IF and RFID Operating Supply Current: 176mA Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): BGA7350,515; RFDA0045SQ; HMC640LP5E; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - F1241NBGI
774304-F1241NBGI
RF Amplifiers - F1241NBGI 774304-F1241NBGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 774304-F1241NBGI Packaging: Tray Package: 32-WFQFN Exposed Pad Test Frequency: 500MHz Frequency: 10MHz ~ 500MHz Operating Supply Voltage: 3.3V Gain: 20.2dB Noise Figure: 5.5dB P1dB: 20.4dBm (109.6mW) Family Name: F1241 Categories: RF/IF and RFID Operating Supply Current: 176mA Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): BGA7350,515; RFDA0045SQ; HMC640LP5E; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 774304-F1241NBGI
Packaging: Tray
Package: 32-WFQFN Exposed Pad
Test Frequency: 500MHz
Frequency: 10MHz ~ 500MHz
Operating Supply Voltage: 3.3V
Gain: 20.2dB
Noise Figure: 5.5dB
P1dB: 20.4dBm (109.6mW)
Family Name: F1241
Categories: RF/IF and RFID
Operating Supply Current: 176mA
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): BGA7350,515; RFDA0045SQ; HMC640LP5E;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 774304-F1241NBGI
Product Name RF Amplifiers - F1241NBGI
Applications RF Microwave
Frequency Range 10 to 500 MHz
Minimum Gain 20.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers