Integrated Device Technology Dual 3300 - 3800 MHz RF to IF Mixer F1178NBGI8

Description
The IDT F1178 dual channel device operates with a single 5 V supply. It is optimized for operation in a Multicarrier BaseStation Receiver for RF bands from 3300 to 3800 MHz with High or Low Side Injection. IF frequencies from 20 to 550 MHz are supported. matching modifications. Nominally, the device offers +39 dBm Output IP3 with 290 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
Datasheet
Description
The IDT F1178 dual channel device operates with a single 5 V supply. It is optimized for operation in a Multicarrier BaseStation Receiver for RF bands from 3300 to 3800 MHz with High or Low Side Injection. IF frequencies from 20 to 550 MHz are supported. matching modifications. Nominally, the device offers +39 dBm Output IP3 with 290 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3300 - 3800 MHz RF to IF Mixer - F1178NBGI8 - Integrated Device Technology
San Jose, CA, USA
Dual 3300 - 3800 MHz RF to IF Mixer
F1178NBGI8
Dual 3300 - 3800 MHz RF to IF Mixer F1178NBGI8
The IDT F1178 dual channel device operates with a single 5 V supply. It is optimized for operation in a Multicarrier BaseStation Receiver for RF bands from 3300 to 3800 MHz with High or Low Side Injection. IF frequencies from 20 to 550 MHz are supported. matching modifications. Nominally, the device offers +39 dBm Output IP3 with 290 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.

The IDT F1178 dual channel device operates with a single 5 V supply. It is optimized for operation in a Multicarrier BaseStation Receiver for RF bands from 3300 to 3800 MHz with High or Low Side Injection. IF frequencies from 20 to 550 MHz are supported. matching modifications. Nominally, the device offers +39 dBm Output IP3 with 290 mA of ICC .

A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1178NBGI8
Product Name Dual 3300 - 3800 MHz RF to IF Mixer
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
2 suppliers
700-1000 MHz High Gain & Linearity Diversity Downconversion Mixer - SKY73022-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
5 suppliers
RF Mixers - 3157-ADE-751H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Flat Leads
RF 20 to 750 MHz
View Details
3 suppliers
Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details