Integrated Device Technology Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1658D1G5NLGA8 DAC1658D1G5NLGA8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 772416-DAC1658D1G5NL GA8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V Architecture: Oversampling Interpolating DAC Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 1.14 V ~ 1.26 V Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Family Name: DAC1658D Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): DAC1658D1G5NLGA; Introduction Date: June 19, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 772416-DAC1658D1G5NL GA8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V Architecture: Oversampling Interpolating DAC Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 1.14 V ~ 1.26 V Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Family Name: DAC1658D Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): DAC1658D1G5NLGA; Introduction Date: June 19, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1658D1G5NLGA8
772416-DAC1658D1G5NLGA8
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1658D1G5NLGA8 772416-DAC1658D1G5NLGA8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 772416-DAC1658D1G5NL GA8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V Architecture: Oversampling Interpolating DAC Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 1.14 V ~ 1.26 V Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Family Name: DAC1658D Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): DAC1658D1G5NLGA; Introduction Date: June 19, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 772416-DAC1658D1G5NLGA8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V
Architecture: Oversampling Interpolating DAC
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 1.14 V ~ 1.26 V
Resolution: 16
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
Family Name: DAC1658D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-VFQFPN (8x8)
Alternative Parts (Cross-Reference): DAC1658D1G5NLGA;
Introduction Date: June 19, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 772416-DAC1658D1G5NLGA8
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1658D1G5NLGA8
Interface Type JESD204B
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905087P - RS Components, Ltd.
Specs
Package Type SO
Pins 14
Resolution 8 bits
View Details
TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - 5962-87802012A - Texas Instruments
Specs
Interface Type Parallel
Package Type LCCC
Screening Level Military
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details