Integrated Device Technology Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1405D750HW/C1'5 DAC1405D750HW/C1'5

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137853-DAC1405D750HW /C1'5 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137853-DAC1405D750HW /C1'5 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1405D750HW/C1'5
137853-DAC1405D750HW/C1'5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1405D750HW/C1'5 137853-DAC1405D750HW/C1'5
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137853-DAC1405D750HW /C1'5 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137853-DAC1405D750HW/C1'5
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 137853-DAC1405D750HW/C1'5
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1405D750HW/C1'5
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-87700012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1905558P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 12 bits
View Details
DAC0808 8-Bit D/A Converter - DAC0808LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details