Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG8 CSPUA877ABVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202960-CSPUA877ABVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202960-CSPUA877ABVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG8 - 202960-CSPUA877ABVG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG8
202960-CSPUA877ABVG8
Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG8 202960-CSPUA877ABVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202960-CSPUA877ABVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 202960-CSPUA877ABVG8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR2, SDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-CABGA (4.5x7.0)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 410MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 202960-CSPUA877ABVG8
Product Name Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG8
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 52-CABGA (4.5x7.0)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers