Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG CSPUA877ABVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 013387-CSPUA877ABVG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 013387-CSPUA877ABVG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG
013387-CSPUA877ABVG
Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG 013387-CSPUA877ABVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 013387-CSPUA877ABVG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 013387-CSPUA877ABVG
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR2, SDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-CABGA (4.5x7.0)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 410MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 013387-CSPUA877ABVG
Product Name Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 52-CABGA (4.5x7.0)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 5992ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers