Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - CSPU877ABVG CSPU877ABVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130413-CSPU877ABVG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 340MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130413-CSPU877ABVG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 340MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CSPU877ABVG
130413-CSPU877ABVG
Clock/Timing - Clock/Timing - Application Specific - CSPU877ABVG 130413-CSPU877ABVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130413-CSPU877ABVG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR2, SDRAM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 340MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130413-CSPU877ABVG
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR2, SDRAM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-CABGA (4.5x7.0)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 340MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 130413-CSPU877ABVG
Product Name Clock/Timing - Clock/Timing - Application Specific - CSPU877ABVG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 52-CABGA (4.5x7.0)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers