Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 202959-CSPT857CPAG8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR, SDRAM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 202959-CSPT857CPAG8 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - CSPT857CPAG8 |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 48-TSSOP |