Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - CSPT857CPAG CSPT857CPAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1030727-CSPT857CPAG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR, SDRAM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1030727-CSPT857CPAG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR, SDRAM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CSPT857CPAG - 1030727-CSPT857CPAG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CSPT857CPAG
1030727-CSPT857CPAG
Clock/Timing - Clock/Timing - Application Specific - CSPT857CPAG 1030727-CSPT857CPAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1030727-CSPT857CPAG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR, SDRAM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1030727-CSPT857CPAG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR, SDRAM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1030727-CSPT857CPAG
Product Name Clock/Timing - Clock/Timing - Application Specific - CSPT857CPAG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details