Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9VRS4339BKLFT 9VRS4339BKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 105280-9VRS4339BKLFT Packaging: Reel - TR Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CK-Net Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (7x7) Supply Voltage - Operating: 1.05 V to 1.5 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 105280-9VRS4339BKLFT Packaging: Reel - TR Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CK-Net Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (7x7) Supply Voltage - Operating: 1.05 V to 1.5 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9VRS4339BKLFT - 105280-9VRS4339BKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9VRS4339BKLFT
105280-9VRS4339BKLFT
Clock/Timing - Clock/Timing - Application Specific - 9VRS4339BKLFT 105280-9VRS4339BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 105280-9VRS4339BKLFT Packaging: Reel - TR Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CK-Net Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (7x7) Supply Voltage - Operating: 1.05 V to 1.5 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 105280-9VRS4339BKLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CK-Net
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (7x7)
Supply Voltage - Operating: 1.05 V to 1.5 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 105280-9VRS4339BKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9VRS4339BKLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-VFQFPN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256 - Acme Chip Technology Co., Limited
Specs
Device Type Clock Synchronizer; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.14 to 3.46 volts
View Details
2 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 74LVCH16244AX4PA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details