Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 124917-9UMS9610CKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Ultra Mobile PC (UMPC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (6x6)
Supply Voltage - Operating: 1.425 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 124917-9UMS9610CKLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9UMS9610CKLFT |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 48-VFQFPN (6x6) |