Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLF 9UMS9001AKLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076657-9UMS9001AKLF Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076657-9UMS9001AKLF Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLF - 076657-9UMS9001AKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLF
076657-9UMS9001AKLF
Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLF 076657-9UMS9001AKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076657-9UMS9001AKLF Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076657-9UMS9001AKLF
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Ultra Mobile PC (UMPC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (8x8)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 076657-9UMS9001AKLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-VFQFPN (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers