Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LRS3187BKLFT 9LRS3187BKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129136-9LRS3187BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU, Timing Control Hub Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133.33MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129136-9LRS3187BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU, Timing Control Hub Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133.33MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LRS3187BKLFT - 129136-9LRS3187BKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LRS3187BKLFT
129136-9LRS3187BKLFT
Clock/Timing - Clock/Timing - Application Specific - 9LRS3187BKLFT 129136-9LRS3187BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129136-9LRS3187BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU, Timing Control Hub Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133.33MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 129136-9LRS3187BKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU, Timing Control Hub
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133.33MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 129136-9LRS3187BKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LRS3187BKLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 32-VFQFPN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
170MHZ Clock and Timing IC - 763-CY2SSTV855ZXC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface SSTL
Package Type Tube
Supply Voltage 2.38 to 2.62 volts
View Details
4 suppliers