Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPRS525AGILF 9LPRS525AGILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804299-9LPRS525AGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPRS525
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804299-9LPRS525AGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPRS525
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPRS525AGILF
804299-9LPRS525AGILF
Clock/Timing - Clock/Timing - Application Specific - 9LPRS525AGILF 804299-9LPRS525AGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804299-9LPRS525AGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPRS525

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 804299-9LPRS525AGILF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9LPRS525

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 804299-9LPRS525AGILF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPRS525AGILF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
Application Specific Clock/Timing - CY28410OXC-2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details