Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLFT 9LPR600CGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751649-9LPR600CGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Family Name: 9LPR600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751649-9LPR600CGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Family Name: 9LPR600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLFT - 751649-9LPR600CGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLFT
751649-9LPR600CGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLFT 751649-9LPR600CGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751649-9LPR600CGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Family Name: 9LPR600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751649-9LPR600CGLFT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe), SATA CPU
Part Status: Obsolete(EOL)
Family Name: 9LPR600
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-TSSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 751649-9LPR600CGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13201-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
10 suppliers