Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLF 9LPR600CGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766576-9LPR600CGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Family Name: 9LPR600 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766576-9LPR600CGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Family Name: 9LPR600 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLF
766576-9LPR600CGLF
Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLF 766576-9LPR600CGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766576-9LPR600CGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Family Name: 9LPR600 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766576-9LPR600CGLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe), SATA CPU
Part Status: Obsolete(EOL)
Family Name: 9LPR600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766576-9LPR600CGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPR600CGLF
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 1 MHz
View Details
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details