Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HFLFT 9LP505-2HFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131385-9LP505-2HFLFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131385-9LP505-2HFLFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HFLFT
131385-9LP505-2HFLFT
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HFLFT 131385-9LP505-2HFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131385-9LP505-2HFLFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131385-9LP505-2HFLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 131385-9LP505-2HFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HFLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28401OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers