Integrated Device Technology 6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0641AKLFT

Description
The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Request a Quote Datasheet
Description
The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0641AKLFT - Integrated Device Technology
San Jose, CA, USA
6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0641AKLFT
6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0641AKLFT
The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.

The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

For information regarding evaluation boards and material, please contact your local IDT sales representative.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 9FGV0641AKLFT - 816266-9FGV0641AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FGV0641AKLFT
816266-9FGV0641AKLFT
Clock/Timing - Clock/Timing - Application Specific - 9FGV0641AKLFT 816266-9FGV0641AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 816266-9FGV0641AKLFT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 816266-9FGV0641AKLFT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 9FGV0641AKLFT 816266-9FGV0641AKLFT
Product Name 6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms Clock/Timing - Clock/Timing - Application Specific - 9FGV0641AKLFT
Device Type Clock Generator Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12947-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers