Integrated Device Technology 6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0641AKLF

Description
The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Request a Quote Datasheet
Description
The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0641AKLF - Integrated Device Technology
San Jose, CA, USA
6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0641AKLF
6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0641AKLF
The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.

The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

For information regarding evaluation boards and material, please contact your local IDT sales representative.

Supplier's Site Datasheet
Clock Synthesizers - 2629026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2629026P
Clock Synthesizers 2629026P
9FGV0641A 6 O/P 1.8V VLP PCIE GEN1-2-3 C

9FGV0641A 6 O/P 1.8V VLP PCIE GEN1-2-3 C

Supplier's Site
Clock Synthesizers - 2629025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2629025
Clock Synthesizers 2629025
9FGV0641A 6 O/P 1.8V VLP PCIE GEN1-2-3 C

9FGV0641A 6 O/P 1.8V VLP PCIE GEN1-2-3 C

Supplier's Site
Clock Synthesizers - 2629026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2629026
Clock Synthesizers 2629026
9FGV0641A 6 O/P 1.8V VLP PCIE GEN1-2-3 C

9FGV0641A 6 O/P 1.8V VLP PCIE GEN1-2-3 C

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Clocks IC Clocks
Product Number 9FGV0641AKLF 2629026P
Product Name 6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms Clock Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - ADN2805ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers