Integrated Device Technology 4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0441AKLFT

Description
The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Datasheet
Description
The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0441AKLFT - Integrated Device Technology
San Jose, CA, USA
4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0441AKLFT
4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0441AKLFT
The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 Ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGV0441AKLFT
Product Name 4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28410OXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers