Integrated Device Technology 4-output 1.8 V PCIe Gen1-2-3 Clock Generator 9FGV0431AKLF

Description
The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Datasheet
Description
The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.8 V PCIe Gen1-2-3 Clock Generator - 9FGV0431AKLF - Integrated Device Technology
San Jose, CA, USA
4-output 1.8 V PCIe Gen1-2-3 Clock Generator
9FGV0431AKLF
4-output 1.8 V PCIe Gen1-2-3 Clock Generator 9FGV0431AKLF
The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGV0431AKLF
Product Name 4-output 1.8 V PCIe Gen1-2-3 Clock Generator
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXC-32 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
 - SIT8924BA-72-XXE-26.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details