Integrated Device Technology 2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0241AKLF

Description
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.
Datasheet
Description
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0241AKLF - Integrated Device Technology
San Jose, CA, USA
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0241AKLF
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0241AKLF
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.

The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGV0241AKLF
Product Name 2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details