Integrated Device Technology 2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0241AKILF

Description
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.
Datasheet
Description
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0241AKILF - Integrated Device Technology
San Jose, CA, USA
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0241AKILF
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0241AKILF
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.

The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGV0241AKILF
Product Name 2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details