Integrated Device Technology 8-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0841AKILF

Description
The 9FGU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet
Description
The 9FGU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGU0841AKILF - Integrated Device Technology
San Jose, CA, USA
8-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGU0841AKILF
8-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0841AKILF
The 9FGU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. For information regarding evaluation boards and material, please contact your local IDT sales representative.

The 9FGU0841 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 Ω. The device has 8 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

For information regarding evaluation boards and material, please contact your local IDT sales representative.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGU0841AKILF
Product Name 8-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4211BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details