Integrated Device Technology 4-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0441AKILFT

Description
The 9FGU0441 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.
Datasheet
Description
The 9FGU0441 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGU0441AKILFT - Integrated Device Technology
San Jose, CA, USA
4-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGU0441AKILFT
4-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0441AKILFT
The 9FGU0441 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

The 9FGU0441 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 Ω. The device has 4 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGU0441AKILFT
Product Name 4-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details