Integrated Device Technology 8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGL839AKILF

Description
The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.
Datasheet
Description
The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGL839AKILF - Integrated Device Technology
San Jose, CA, USA
8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGL839AKILF
8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGL839AKILF
The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.

The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL839AKILF
Product Name 8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Application Specific Clock/Timing - CY505YC64DT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22394FXCT - CY22394FXCT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL
Package Type PG-TSSOP-16
View Details
5 suppliers